Texas Instruments PCM1773 98dB SNR Low-Power Stereo DAC with line-out (H/W Control) PCM1773PWR

Description
98dB SNR Low-Power Stereo DAC with line-out (H/W Control) 16-TSSOP 0 to 70
Request a Quote Datasheet
Description
98dB SNR Low-Power Stereo DAC with line-out (H/W Control) 16-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1773 98dB SNR Low-Power Stereo DAC with line-out (H/W Control) - PCM1773PWR - Texas Instruments
Dallas, TX, United States
PCM1773 98dB SNR Low-Power Stereo DAC with line-out (H/W Control)
PCM1773PWR
PCM1773 98dB SNR Low-Power Stereo DAC with line-out (H/W Control) PCM1773PWR
98dB SNR Low-Power Stereo DAC with line-out (H/W Control) 16-TSSOP 0 to 70

98dB SNR Low-Power Stereo DAC with line-out (H/W Control) 16-TSSOP 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1773PWR
061315-PCM1773PWR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1773PWR 061315-PCM1773PWR
Manufacturer: Texas Instruments Win Source Part Number: 061315-PCM1773PWR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 1.6 V to 3.6 V Sampling Rate: 50k Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 061315-PCM1773PWR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 1.6 V to 3.6 V
Sampling Rate: 50k
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
3.6V TSSOP Digital-to-Analog Converter IC
768-PCM1773PWR
3.6V TSSOP Digital-to-Analog Converter IC 768-PCM1773PWR
24-Bit Stereo DAC, 98dB SNR, 48kS/s, Serial, 1.6-3.6V, TSSOP Product overview: PCM1773PWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 3.6V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1773PWR can be used for catalog matching and distributor lookup.

24-Bit Stereo DAC, 98dB SNR, 48kS/s, Serial, 1.6-3.6V, TSSOP Product overview: PCM1773PWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 3.6V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1773PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1773PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1773PWR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1773PWR
IC DAC/AUDIO 24BIT 50K 16TSSOP

IC DAC/AUDIO 24BIT 50K 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1773PWR 061315-PCM1773PWR 768-PCM1773PWR PCM1773PWR
Product Name PCM1773 98dB SNR Low-Power Stereo DAC with line-out (H/W Control) Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1773PWR 3.6V TSSOP Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type H/W I2S Serial, 3-WIRE
Package Type TSSOP,VQFN SOP; SSOP; TSSOP; 16-TSSOP TSSOP SSOP
Screening Level Catalog
Resolution 24 bits 24 bits
Unlock Full Specs
to access all available technical data