The PCM5142 is a stereo digital-to-analog converter with a 2.1-V RMS direct-path output, integrated negative charge pump, and fully programmable miniDSP core, designed for single-supply operation in audio systems. It operates from a 3.3-V analog and 1.8-V or 3.3-V digital supply, accepts audio data formats including I2S, left-justified, right-justified, and TDM/DSP, and supports sampling rates from 8 kHz to 384 kHz. The device features a built-in audio PLL that eliminates the need for an external system clock and provides 112 dB SNR and dynamic range. It is housed in a 28-pin TSSOP package measuring 9.70 mm by 4.40 mm and operates from -25 °C to 85 °C.
2V RMS DIRECTPATH 112dB Audio Stereo DAC with PCM interface and fully programmable miniDSP 28-TSSOP -25 to 85
32-Bit 384KS/s Stereo DAC, 112dB SNR, I2C/SPI, 2.1V Out, TSSOP Product overview: PCM5142PW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 2.1V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 32-bit, 2.1V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM5142PW can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, PDSO28
D/A Converter, 1 Func, Serial Input Loading, PDSO28
Manufacturer: Texas Instruments
Win Source Part Number: 1236491-PCM5142PW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC DAC 16/24/32BIT 384K 28TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM5142PW | 768-PCM5142PW | PCM5142PW | 1236491-PCM5142PW | PCM5142PW |
| Product Name | PCM5142 2V RMS DIRECTPATH 112dB Audio Stereo DAC with PCM interface and fully programmable miniDSP | 32-bit 2.1V TSSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5142PW | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | SPI; I2C; I2C,SPI,HW | I2C, SPI, Serial | Serial | ||
| Package Type | TSSOP | TSSOP | SOP; SSOP; TSSOP28 | SSOP | |
| Screening Level | Catalog | ||||
| Resolution | 32 bits | 32 bits |