The PCM1863 is a 2-channel, 192-kHz audio ADC with software control via I2C or SPI, featuring a programmable gain amplifier ranging from -12 dB to +32 dB, single-ended or differential input support, and an integrated audio PLL. It operates from a single 3.3-V supply with power dissipation under 145 mW, and supports up to four digital microphones. The device is housed in a 30-pin TSSOP package measuring 7.80 mm by 4.40 mm, and operates over an ambient temperature range of -40 °C to 125 °C.
S/W Controlled, 110dB Stereo Audio ADC with Universal Front End 30-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 851731-PCM1863DBT
Features: ADC, Audio 24 b - I²C, SPI 30-TSSOP
Package: Tube
Family Name: PCM1863
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-39143-5, PCM1863DBT-ND
24-Bit 110dB 2-Ch Audio ADC, I2C/SPI, 192kS/s, 3.3V, TSSOP Product overview: PCM1863DBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1863DBT can be used for catalog matching and distributor lookup.
3V~3.6V 24 TFSOP-30-175mil ADC/DAC - Specialized ROHS
IC ADC/AUDIO 24BIT 30TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1863DBT | 851731-PCM1863DBT | 768-PCM1863DBT | PCM1863DBT | PCM1863DBT |
| Product Name | PCM1863 S/W Controlled, 110dB Stereo Audio ADC with Universal Front End | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1863DBT | 3.3V TSSOP Analog-to-Digital Converter IC | ADC/DAC/Data Conversion >> ADC/DAC - Specialized | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; I2C | I2C, SPI, Serial | I2C; I2C | ||
| Package Type | TSSOP | TSSOP | |||
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 24 bits | 24 bits | ||
| Dissipation | 85 milliwatts | 85 milliwatts |