The PCM2706 is a stereo audio DAC with USB interface, supporting 32, 44.1, and 48 kHz sampling rates, and features a single-ended headphone output and S/PDIF output. It operates in bus-powered (5 V) or self-powered (3.3 V) modes, uses a single 12-MHz clock source, and includes a 16-bit delta-sigma DAC with 98 dB SNR and 98 dB dynamic range. THD+N is 0.025% into 32 Ω loads. The device is fully compliant with USB 1.1 and certified by USB-IF, with adaptive isochronous transfer for playback. It is housed in a 32-pin TQFP package with an operating temperature range of -25°C to 85°C.
98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (I2S) 32-TQFP -25 to 85
D/A Converter, 1 Func, Serial Input Loading, PQFP32
16-bit 48kHz USB DAC, 2-Ch, 98dB SNR, TQFP Product overview: PCM2706PJTR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 48kHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 48kHz, Digital-to-Analog Converter IC, Audio Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 741-PCM2706PJTR can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | PCM2706PJTR | PCM2706PJTR | 741-PCM2706PJTR |
| Product Name | PCM2706 98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (I2S) | 16-bit 48kHz Digital-to-Analog Converter IC | |
| Interface Type | SPI; HID,SPI | Serial | USB, I2S |