Texas Instruments PCM1802 105dB SNR Stereo ADC with Single-Ended Inputs PCM1802DB

Description
105dB SNR Stereo ADC with Single-Ended Inputs 20-SSOP -40 to 85
Request a Quote Datasheet
Description
105dB SNR Stereo ADC with Single-Ended Inputs 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1802 105dB SNR Stereo ADC with Single-Ended Inputs - PCM1802DB - Texas Instruments
Dallas, TX, United States
PCM1802 105dB SNR Stereo ADC with Single-Ended Inputs
PCM1802DB
PCM1802 105dB SNR Stereo ADC with Single-Ended Inputs PCM1802DB
105dB SNR Stereo ADC with Single-Ended Inputs 20-SSOP -40 to 85

105dB SNR Stereo ADC with Single-Ended Inputs 20-SSOP -40 to 85

Buy Now Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1802DB - 026561-PCM1802DB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1802DB
026561-PCM1802DB
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1802DB 026561-PCM1802DB
Manufacturer: Texas Instruments Win Source Part Number: 026561-PCM1802DB Packaging: Reel - TR Type: ADC, Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V Sampling Rate: 96k Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026561-PCM1802DB
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V
Sampling Rate: 96k
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SSOP Analog-to-Digital Converter IC - 768-PCM1802DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Analog-to-Digital Converter IC
768-PCM1802DB
SSOP Analog-to-Digital Converter IC 768-PCM1802DB
24-Bit Stereo ADC, 105dB SNR, 96kS/s, Serial, 2 Ch, SSOP Product overview: PCM1802DB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1802DB can be used for catalog matching and distributor lookup.

24-Bit Stereo ADC, 105dB SNR, 96kS/s, Serial, 2 Ch, SSOP Product overview: PCM1802DB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1802DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1802DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1802DB
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1802DB
IC ADC/AUDIO 24BIT 96K 20SSOP

IC ADC/AUDIO 24BIT 96K 20SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1802DB 026561-PCM1802DB 768-PCM1802DB PCM1802DB
Product Name PCM1802 105dB SNR Stereo ADC with Single-Ended Inputs Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1802DB SSOP Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type H/W Serial; Serial Serial
Package Type SSOP SOP; SSOP; 20-SSOP SSOP SSOP
Screening Level Catalog
Resolution 24 bits 24 bits
Dissipation 147 milliwatts 183 milliwatts
Unlock Full Specs
to access all available technical data