Manufacturer: Texas Instruments
Win Source Part Number: 1236414-PCM1850PJTR
Packaging: Reel - TR
Type: ADC, Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 32-TQFP
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V
Data Interface: SPI
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: PCM1850
Categories: Integrated Circuits (ICs)
Sampling Rate: 96k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-TQFP (7x7)
Alternative Parts (Cross-Reference): PCM1850PJTRG4; PCM1850PJTG4; PCM1850PJT;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
2-CH 24-BIT DELTA-SIGMA ADC, 96KS/s, SPI, TQFP Product overview: PCM1850PJTR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1850PJTR can be used for catalog matching and distributor lookup.
IC ADC/AUDIO 24BIT 96K 32TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1236414-PCM1850PJTR | 768-PCM1850PJTR | PCM1850PJTR |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1850PJTR | Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; SPI | SPI | |
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Bulk; Tape & Reel (TR),Bulk | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Sample Rate | 96 kSamples/Sec |