The PCM5102 is a stereo digital-to-analog converter with a 2.1V RMS ground-centered output, integrated negative charge pump, and audio PLL, designed for use in A/V receivers, DVD/BD players, and HDTV receivers. It uses a 20-pin TSSOP package and supports sample rates from 8 kHz to 384 kHz with 16- to 32-bit audio data formats. The device offers 112 dB dynamic range, 112 dB SNR, and -93 dB THD+N at full scale, eliminating the need for DC blocking capacitors. It operates from a single 3.3 V supply and includes intelligent mute control, clock halt detection, and automatic power-save mode. The operating temperature range is -25°C to 85°C.
112dB Stereo DAC with 2VRMS output and Integrated Audio PLL 20-TSSOP -25 to 85
112dB Stereo DAC with 2VRMS output and Integrated Audio PLL 20-TSSOP -25 to 85 Product overview: PCM5102PWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM5102PWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1236488-PCM5102PWR
Series: DirectPath
Packaging: Reel - TR
Type: DAC, Audio
Operating Temperature Range: -25°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Data Interface: PCM
Resolution (Bits): 16 b, 24 b, 32 b
Voltage Supply Source: Analog and Digital
Family Name: PCM5102
Categories: Integrated Circuits (ICs)
Sampling Rate: 384k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): PCM5102PW;
Introduction Date: May 01, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC DAC 16/24/32BIT 384K 20TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM5102PWR | 768-PCM5102PWR | 1236488-PCM5102PWR | PCM5102PWR |
| Product Name | PCM5102 112dB Stereo DAC with 2VRMS output and Integrated Audio PLL | TSSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5102PWR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial | PCM | ||
| Package Type | TSSOP | SSOP | SSOP | |
| Resolution | 32 bits | |||
| Dissipation | 92.4 milliwatts |