Texas Instruments PCM1738 117dB SNR Stereo DAC PCM1738EG4

Description
117dB SNR Stereo DAC 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1738 117dB SNR Stereo DAC - PCM1738EG4 - Texas Instruments
Dallas, TX, United States
PCM1738 117dB SNR Stereo DAC
PCM1738EG4
PCM1738 117dB SNR Stereo DAC PCM1738EG4
117dB SNR Stereo DAC 28-SSOP

117dB SNR Stereo DAC 28-SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1738EG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1738EG4
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1738EG4
IC DAC/AUDIO 24BIT 200K 28SSOP

IC DAC/AUDIO 24BIT 200K 28SSOP

Supplier's Site
Yishun, Singapore
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1084378-PCM1738EG4
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1084378-PCM1738EG4
Win Source Part Number: 1084378-PCM1738EG4 Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: DAC, Audio Package: Tube Standard Package: 47 Mounting: SMD (SMT) Sampling Rate (Per Second): 200k Data Interface: I2S Number of Channels: 2 Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Voltage - Supply: 3V ~ 3.6V, 5V Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -25°C ~ 85°C Alternative Parts (Cross-Reference): PCM1794ADBR; PCM1798DB; PCM1796DB; AD1955ARSZ; AD1852JRSZ; AD1852JRSZRL; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: PCM1738

Win Source Part Number: 1084378-PCM1738EG4
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Type: DAC, Audio
Package: Tube
Standard Package: 47
Mounting: SMD (SMT)
Sampling Rate (Per Second): 200k
Data Interface: I2S
Number of Channels: 2
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Voltage - Supply: 3V ~ 3.6V, 5V
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -25°C ~ 85°C
Alternative Parts (Cross-Reference): PCM1794ADBR; PCM1798DB; PCM1796DB; AD1955ARSZ; AD1852JRSZ; AD1852JRSZRL;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: PCM1738

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1738EG4 PCM1738EG4 1084378-PCM1738EG4
Product Name PCM1738 117dB SNR Stereo DAC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Package Type SSOP SSOP
Unlock Full Specs
to access all available technical data

Similar Products

DAC7612 Dual, 12-Bit Serial Input Digital-To-Analog Converter - DAC7612UBG4 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOIC
Screening Level Catalog
View Details
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
ADC10D040 Dual 10-Bit, 40 MSPS, 267 mW A/D Converter - ADC10D040CIVS/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
DAC34H84 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC34H84IZAYR - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA
Screening Level Catalog
View Details
6 suppliers