The PCM5121 is a stereo digital-to-analog converter with integrated DirectPath technology, delivering 2.1-V RMS output without external DC-blocking capacitors. It supports audio sampling rates up to 384 kHz and accepts 16-, 20-, 24-, and 32-bit PCM data in I2S, left-justified, right-justified, or TDM/DSP formats. The device includes an integrated PLL that eliminates the need for an external master clock, operates on a single 3.3-V analog and 1.8-V or 3.3-V digital supply, and features programmable audio processing functions such as dynamic range control and equalization. It is housed in a 28-pin TSSOP package measuring 9.7 mm by 4.4 mm, with an operating temperature range of -25°C to 85°C.
2V RMS DIRECTPATH 106dB Audio Stereo DAC with PCM interface and fixed Audio processing 28-TSSOP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 112867-PCM5121PWR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: PCM
Resolution (Bits): 16 b, 24 b, 32 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 1.65 V to 3.46 V
Sampling Rate: 384k
Alternative Parts (Cross-Reference): PCM5121PW;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
2V RMS DIRECTPATH 106dB Audio Stereo DAC with PCM interface and fixed Audio processing 28-TSSOP -25 to 85 Product overview: PCM5121PWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 2V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM5121PWR can be used for catalog matching and distributor lookup.
IC DAC 16/24/32BIT 384K 28TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM5121PWR | 112867-PCM5121PWR | 768-PCM5121PWR | PCM5121PWR |
| Product Name | PCM5121 2V RMS DIRECTPATH 106dB Audio Stereo DAC with PCM interface and fixed Audio processing | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5121PWR | 2V TSSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; I2C; I2C,SPI,HW | PCM | I2C, SPI, Serial | |
| Package Type | TSSOP | SOP; SSOP; TSSOP; 28-TSSOP | TSSOP | SSOP |
| Screening Level | Catalog | |||
| Resolution | 32 bits | 32 bits | ||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) |