Texas Instruments PCM4202 118dB SNR Stereo Audio ADC PCM4202DBRG4

Description
118dB SNR Stereo Audio ADC 28-SSOP -10 to 70
Request a Quote Datasheet
Description
118dB SNR Stereo Audio ADC 28-SSOP -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM4202 118dB SNR Stereo Audio ADC - PCM4202DBRG4 - Texas Instruments
Dallas, TX, United States
PCM4202 118dB SNR Stereo Audio ADC
PCM4202DBRG4
PCM4202 118dB SNR Stereo Audio ADC PCM4202DBRG4
118dB SNR Stereo Audio ADC 28-SSOP -10 to 70

118dB SNR Stereo Audio ADC 28-SSOP -10 to 70

Buy Now Datasheet
5.25V SSOP Analog-to-Digital Converter IC - 768-PCM4202DBRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.25V SSOP Analog-to-Digital Converter IC
768-PCM4202DBRG4
5.25V SSOP Analog-to-Digital Converter IC 768-PCM4202DBRG4
24-Bit 216kS/s Audio ADC IC, 2 Ch, Serial, 5.25V, SSOP Product overview: PCM4202DBRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM4202DBRG4 can be used for catalog matching and distributor lookup.

24-Bit 216kS/s Audio ADC IC, 2 Ch, Serial, 5.25V, SSOP Product overview: PCM4202DBRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM4202DBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM4202DBRG4
209711-PCM4202DBRG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM4202DBRG4 209711-PCM4202DBRG4
Manufacturer: Texas Instruments Win Source Part Number: 209711-PCM4202DBRG4 Packaging: Reel - TR Type: ADC, Audio Data Interface: DSP, PCM Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 1.65 V to 3.6 V, 5V Sampling Rate: 216k Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 209711-PCM4202DBRG4
Packaging: Reel - TR
Type: ADC, Audio
Data Interface: DSP, PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 1.65 V to 3.6 V, 5V
Sampling Rate: 216k
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM4202DBRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM4202DBRG4
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM4202DBRG4
IC ADC/AUDIO 24BIT 216K 28SSOP

IC ADC/AUDIO 24BIT 216K 28SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM4202DBRG4 768-PCM4202DBRG4 209711-PCM4202DBRG4 PCM4202DBRG4
Product Name PCM4202 118dB SNR Stereo Audio ADC 5.25V SSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM4202DBRG4 Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type H/W Serial DSP, PCM
Package Type SSOP SSOP SOP; SSOP; 28-SSOP SSOP
Screening Level Catalog
Resolution 24 bits 24 bits
Dissipation 308 milliwatts 408 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
8-bit DIP Analog-to-Digital Converter IC - 700-ADC0834BCN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type PDIP
Resolution 8 bits
Dissipation 800 milliwatts
View Details
2 suppliers
ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold - ADC08200CIMT - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
6 suppliers
ADC08B200 8-Bit, 200 MSPS A/D Converter with Capture Buffer - ADC08B200CIVS/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
8 suppliers