Texas Instruments PCM4202 118dB SNR Stereo Audio ADC PCM4202DBR

Description
118dB SNR Stereo Audio ADC 28-SSOP -10 to 70
Request a Quote Datasheet
Description
118dB SNR Stereo Audio ADC 28-SSOP -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM4202 118dB SNR Stereo Audio ADC - PCM4202DBR - Texas Instruments
Dallas, TX, United States
PCM4202 118dB SNR Stereo Audio ADC
PCM4202DBR
PCM4202 118dB SNR Stereo Audio ADC PCM4202DBR
118dB SNR Stereo Audio ADC 28-SSOP -10 to 70

118dB SNR Stereo Audio ADC 28-SSOP -10 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM4202DBR
129891-PCM4202DBR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM4202DBR 129891-PCM4202DBR
Manufacturer: Texas Instruments Win Source Part Number: 129891-PCM4202DBR Packaging: Reel - TR Type: ADC, Audio Data Interface: DSP, PCM Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 1.65 V to 3.6 V, 5V Sampling Rate: 216k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 129891-PCM4202DBR
Packaging: Reel - TR
Type: ADC, Audio
Data Interface: DSP, PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 1.65 V to 3.6 V, 5V
Sampling Rate: 216k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SSOP Analog-to-Digital Converter IC - 768-PCM4202DBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Analog-to-Digital Converter IC
768-PCM4202DBR
SSOP Analog-to-Digital Converter IC 768-PCM4202DBR
24-Bit Stereo Audio ADC, 216KS/s, 118dB SNR, Serial, 28-SSOP Product overview: PCM4202DBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM4202DBR can be used for catalog matching and distributor lookup.

24-Bit Stereo Audio ADC, 216KS/s, 118dB SNR, Serial, 28-SSOP Product overview: PCM4202DBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM4202DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM4202DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM4202DBR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM4202DBR
IC ADC/AUDIO 24BIT 216K 28SSOP

IC ADC/AUDIO 24BIT 216K 28SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM4202DBR 129891-PCM4202DBR 768-PCM4202DBR PCM4202DBR
Product Name PCM4202 118dB SNR Stereo Audio ADC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM4202DBR SSOP Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type H/W DSP, PCM Serial
Package Type SSOP SOP; SSOP; 28-SSOP SSOP SSOP
Screening Level Catalog
Resolution 24 bits 24 bits
Dissipation 308 milliwatts 408 milliwatts
Unlock Full Specs
to access all available technical data