The PCM2705C is a stereo audio digital-to-analog converter with a USB 2.0 full-speed interface, S/PDIF output, and a single-ended headphone output. It operates with either a 3.3 V self-powered or 5 V bus-powered supply, supports sampling rates of 32 kHz, 44.1 kHz, and 48 kHz, and includes a 16-bit delta-sigma DAC with 98 dB SNR and a dynamic range of 98 dB. The device is housed in a 28-pin SSOP package measuring 5.30 mm by 10.20 mm. It features an SPI interface for programming and is designed for USB audio applications including headphones, speakers, and monitors. Operating temperature ranges from -25 °C to 85 °C.
98dB SNR Stereo Full Speed DAC with line-out and S/PDIF output, Bus/Self-powered (S/W Control) 28-SSOP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1236425-PCM2705CDBR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
98dB SNR Stereo Full Speed DAC with line-out and S/PDIF output, Bus/Self-powered (S/W Control) 28-SSOP -25 to 85 Product overview: PCM2705CDBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM2705CDBR can be used for catalog matching and distributor lookup.
IC AUDIO 16BIT 48K 28SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM2705CDBR | 1236425-PCM2705CDBR | 768-PCM2705CDBR | PCM2705CDBR |
| Product Name | PCM2705C 98dB SNR Stereo Full Speed DAC with line-out and S/PDIF output, Bus/Self-powered (S/W Control) | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2705CDBR | SSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; HID,SPI | SPI, USB, Serial |