S/W Controlled, 110dB Stereo Audio ADC with Universal Front End 30-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1087014-PCM1863DBTR
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: I2C, SPI
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 30-TSSOP
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
110dB 2-Channel Software-Controlled Audio ADC With Universal Front End 30-TSSOP -40 to 125 Product overview: PCM1863DBTR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1863DBTR can be used for catalog matching and distributor lookup.
IC ADC/AUDIO 24BIT 30TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1863DBTR | 1087014-PCM1863DBTR | 768-PCM1863DBTR | PCM1863DBTR |
| Product Name | PCM1863 S/W Controlled, 110dB Stereo Audio ADC with Universal Front End | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1863DBTR | Dual TSSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; I2C | SPI; I2C; I2C, SPI | I2C, SPI, Serial | |
| Package Type | TSSOP | SOP; SSOP; TSSOP; 30-TSSOP | TSSOP | |
| Screening Level | Catalog | |||
| Resolution | 24 bits | 24 bits |