The PCM1801 is a single-chip, 16-bit stereo analog-to-digital converter with single-ended analog inputs, designed for cost-sensitive consumer audio applications. It is housed in a 14-pin SOIC package and operates from a single 5-V supply. The device features a delta-sigma modulator with 64× oversampling, an integrated antialiasing filter, and supports sampling rates from 4 kHz to 48 kHz with system clocks of 256fs, 384fs, or 512fs. Typical performance includes a 93 dB signal-to-noise ratio, 93 dB dynamic range, and THD+N of -88 dB. It provides I2S and left-justified digital audio output formats, and includes an internal high-pass filter with a -3 dB point at 0.019fs. Operating temperature ranges from -25°C to 85°C.
93dB SNR Stereo ADC with Single-Ended Inputs 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1087003-PCM1801UG4
Packaging: Tube/Rail
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Sampling Rate: 48k
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
16-Bit 48kS/s Stereo ADC, 93dB SNR, Serial, 2 Ch, SOIC Product overview: PCM1801UG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOIC, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1801UG4 can be used for catalog matching and distributor lookup.
IC ADC/AUDIO 16BIT 48K 14SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1801UG4 | 1087003-PCM1801UG4 | 768-PCM1801UG4 | PCM1801UG4 |
| Product Name | PCM1801 93dB SNR Stereo ADC with Single-Ended Inputs | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1801UG4 | 16-bit SOIC Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial; Serial | Serial | ||
| Package Type | SOIC; 14-SOIC | SOIC | SOIC | |
| Packing Method | Tube; Tube/Rail | Tube; Tube | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) |