Texas Instruments PCM1796 123dB SNR Stereo DAC (S/W Control) PCM1796DB

Description
123dB SNR Stereo DAC (S/W Control) 28-SSOP -25 to 85
Request a Quote Datasheet
Description
123dB SNR Stereo DAC (S/W Control) 28-SSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1796 123dB SNR Stereo DAC (S/W Control) - PCM1796DB - Texas Instruments
Dallas, TX, United States
PCM1796 123dB SNR Stereo DAC (S/W Control)
PCM1796DB
PCM1796 123dB SNR Stereo DAC (S/W Control) PCM1796DB
123dB SNR Stereo DAC (S/W Control) 28-SSOP -25 to 85

123dB SNR Stereo DAC (S/W Control) 28-SSOP -25 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1796DB
026556-PCM1796DB
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1796DB 026556-PCM1796DB
Manufacturer: Texas Instruments Win Source Part Number: 026556-PCM1796DB Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSD, PCM Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 200k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026556-PCM1796DB
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSD, PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 200k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - PCM1796DB - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO28

D/A Converter, 1 Func, Serial Input Loading, PDSO28

Supplier's Site Datasheet
 - PCM1796DB - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO28

D/A Converter, 1 Func, Serial Input Loading, PDSO28

Supplier's Site Datasheet
SSOP Digital-to-Analog Converter IC - 768-PCM1796DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Digital-to-Analog Converter IC
768-PCM1796DB
SSOP Digital-to-Analog Converter IC 768-PCM1796DB
24-Bit 2-Ch DAC, 192kS/s, Serial/SPI/I2C, SSOP Product overview: PCM1796DB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1796DB can be used for catalog matching and distributor lookup.

24-Bit 2-Ch DAC, 192kS/s, Serial/SPI/I2C, SSOP Product overview: PCM1796DB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1796DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1796DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1796DB
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1796DB
IC DAC/AUDIO 24BIT 200K 28SSOP

IC DAC/AUDIO 24BIT 200K 28SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1796DB 026556-PCM1796DB PCM1796DB 768-PCM1796DB PCM1796DB
Product Name PCM1796 123dB SNR Stereo DAC (S/W Control) Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1796DB SSOP Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; I2C DSD, PCM Serial Serial, 3-WIRE, SPI, I2C
Package Type SSOP SOP; SSOP; 28-SSOP SOP; SSOP; SSOP28 SSOP SSOP
Screening Level Catalog
Resolution 24 bits 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC104S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1182535-AMC1304M25QDWRQ1 - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
ADS1202 Current Shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV Input, 16-Bit Resolution - ADS1202IPWRG4 - Texas Instruments
Specs
Interface Type Serial
Package Type TSSOP
Screening Level Catalog
View Details
2 suppliers