The PCM1804 is a stereo 24-bit analog-to-digital converter with fully differential analog inputs, supporting sampling rates up to 192 kHz and offering a typical dynamic range of 112 dB and SNR of 111 dB. It operates with a 5 V analog power supply and 3.3 V digital supply, dissipates 225 mW, and is packaged in a 28-pin SSOP. The device supports multiple audio data formats including I2S, left-justified, and DSD, and includes a high-pass filter with a -3 dB point at 1 Hz at 48 kHz sampling. It is rated for operation from -10°C to 70°C.
112dB SNR Stereo ADC with Differential Inputs 28-SSOP -10 to 70
IC ADC/AUDIO 24BIT 192K 28SSOP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1804DBRG4 | PCM1804DBRG4 |
| Product Name | PCM1804 112dB SNR Stereo ADC with Differential Inputs | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | H/W | |
| Package Type | SSOP | SSOP |
| Screening Level | Catalog | |
| Resolution | 24 bits |