Texas Instruments PCM1754 106dB SNR Stereo DAC (H/W Control) PCM1754DBQRG4

Description
106dB SNR Stereo DAC (H/W Control) 16-SSOP -25 to 85
Request a Quote Datasheet
Description
106dB SNR Stereo DAC (H/W Control) 16-SSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1754 106dB SNR Stereo DAC (H/W Control) - PCM1754DBQRG4 - Texas Instruments
Dallas, TX, United States
PCM1754 106dB SNR Stereo DAC (H/W Control)
PCM1754DBQRG4
PCM1754 106dB SNR Stereo DAC (H/W Control) PCM1754DBQRG4
106dB SNR Stereo DAC (H/W Control) 16-SSOP -25 to 85

106dB SNR Stereo DAC (H/W Control) 16-SSOP -25 to 85

Buy Now Datasheet
Singapore, Singapore
5V SSOP Digital-to-Analog Converter IC
768-PCM1754DBQRG4
5V SSOP Digital-to-Analog Converter IC 768-PCM1754DBQRG4
24-Bit 192kS/s Stereo Audio DAC, 106dB SNR, Serial Interface, 5V, SSOP Product overview: PCM1754DBQRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1754DBQRG4 can be used for catalog matching and distributor lookup.

24-Bit 192kS/s Stereo Audio DAC, 106dB SNR, Serial Interface, 5V, SSOP Product overview: PCM1754DBQRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1754DBQRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1754DBQRG4 - 1236386-PCM1754DBQRG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1754DBQRG4
1236386-PCM1754DBQRG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1754DBQRG4 1236386-PCM1754DBQRG4
Manufacturer: Texas Instruments Win Source Part Number: 1236386-PCM1754DBQRG 4 Packaging: Reel - TR Type: DAC, Audio Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 5V Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Family Name: PCM1754 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): WM8727CGED; CS4341-CZZR; CS4341-CZR; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1236386-PCM1754DBQRG4
Packaging: Reel - TR
Type: DAC, Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 5V
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Family Name: PCM1754
Categories: Integrated Circuits (ICs)
Sampling Rate: 200k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): WM8727CGED; CS4341-CZZR; CS4341-CZR;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1754DBQRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1754DBQRG4
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1754DBQRG4
IC DAC/AUDIO 24BIT 200K 16SSOP

IC DAC/AUDIO 24BIT 200K 16SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1754DBQRG4 768-PCM1754DBQRG4 1236386-PCM1754DBQRG4 PCM1754DBQRG4
Product Name PCM1754 106dB SNR Stereo DAC (H/W Control) 5V SSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1754DBQRG4 Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type H/W Serial, 3-WIRE I2S
Package Type SSOP SSOP SSOP SSOP
Screening Level Catalog
Resolution 24 bits 24 bits
Operating Temperature -25 C (-13 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data