98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (S/W Control + I2S) 32-TQFP -25 to 85
D/A Converter, 1 Func, Serial Input Loading, PQFP32
16b 48kHz USB DAC, 98dB SNR, 2ch, TQFP Product overview: PCM2707PJT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 48kHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 48kHz, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM2707PJT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1236431-PCM2707PJT
Packaging: Tube
Type: Audio
Operating Temperature Range: -40°C ~ 125°C
Package: 32-TQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V, 5V
Data Interface: SPI, USB
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Family Name: PCM2707
Categories: Integrated Circuits (ICs)
Sampling Rate: 48k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-TQFP (7x7)
Alternative Parts (Cross-Reference): CS4331-BS; CS4331-KS; CS4333-KS;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC AUDIO 16BIT 48K 32TQFP
IC STEREO AUD DAC W/USB 32-TQFP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | PCM2707PJT | PCM2707PJT | 768-PCM2707PJT | 1236431-PCM2707PJT | PCM2707PJT | 815-PCM2707PJT |
| Product Name | PCM2707 98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (S/W Control + I2S) | Dual 48kHz Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2707PJT | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | IC STEREO AUD DAC W/USB 32-TQFP | |
| Interface Type | SPI; HID,SPI | Serial | SPI, USB, I2S, Serial | SPI; SPI, USB | Serial; SPI; SPI, USB | |
| Package Type | TQFP | QFP; TQFP; TQFP32 | TQFP | QFP | QFP; 32-TQFP | |
| Resolution | 16 bits | 16 bits | 16 bits | |||
| Operating Temperature | -25 C (-13 F) | -25 C (-13 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |