The PCM1753 is a stereo digital-to-analog converter with 24-bit resolution and a typical SNR of 106 dB, designed for audio applications requiring high dynamic range. It operates from a single 5-V supply and features a 4x or 8x oversampling digital filter with a stop-band attenuation of -50 dB and pass-band ripple of ±0.04 dB. The device supports sampling frequencies from 5 kHz to 200 kHz and system clocks of 128fS to 1152fS with autodetect. It is housed in a 16-lead SSOP package measuring 3.90 mm × 4.90 mm and operates over a temperature range of -40°C to 85°C.
106dB SNR Stereo DAC (S/W Control) 16-SSOP -25 to 85
24-Bit 192kS/s Stereo DAC, 106dB SNR, Serial, 5V, SSOP Product overview: PCM1753DBQR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1753DBQR can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 026538-PCM1753DBQR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 5V
Sampling Rate: 200k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
5V 24 I2S SSOP-16-150mil ADC/DAC - Specialized ROHS
IC DAC/AUDIO 24BIT 200K 16SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1753DBQR | 768-PCM1753DBQR | PCM1753DBQR | 026538-PCM1753DBQR | PCM1753DBQR | PCM1753DBQR |
| Product Name | PCM1753 106dB SNR Stereo DAC (S/W Control) | 5V SSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1753DBQR | ADC/DAC/Data Conversion >> ADC/DAC - Specialized | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | SPI | Serial, 3-WIRE | Serial | I2S | I2S | |
| Package Type | SSOP | SSOP | SOP; SSOP; SSOP16 | SOP; SSOP; 16-SSOP | SSOP | SSOP |
| Screening Level | Catalog | |||||
| Resolution | 24 bits | 24 bits | 24 bits | |||
| Operating Temperature | -25 C (-13 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |