The PCM1803DBR is a 20-pin SSOP stereo analog-to-digital converter with single-ended inputs, designed for consumer audio applications requiring 5-V analog and 3.3-V digital power supplies. It supports sampling rates from 16 kHz to 96 kHz, features a 24-bit delta-sigma modulator with 64x or 128x oversampling, and offers a typical SNR of 103 dB and THD+N of -95 dB. The device includes selectable master/slave mode and supports I2S, left-justified, and right-justified data formats. It operates over a temperature range of -40°C to 85°C and is packaged in a 20-pin SSOP with a tape and reel transport medium.
103dB SNR Stereo ADC with Single-Ended Inputs 20-SSOP -40 to 85
24-bit 96kS/s Stereo ADC, 103dB SNR, Serial, 2ch, SSOP Product overview: PCM1803DBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1803DBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026565-PCM1803DBR
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: PCM1803
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V
Sampling Rate: 96k
Alternative Parts (Cross-Reference): AD7191BRUZ-REEL; AD7191BRUZ; AK5392-VS;
Introduction Date: July 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
IC ADC/AUDIO 24BIT 96K 20SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1803DBR | 768-PCM1803DBR | 026565-PCM1803DBR | PCM1803DBR |
| Product Name | PCM1803 103dB SNR Stereo ADC with Single-Ended Inputs | Dual SSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1803DBR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial | Serial; Serial | ||
| Package Type | SSOP | SOP; SSOP; 20-SSOP | SSOP | |
| Resolution | 24 bits | |||
| Dissipation | 80 milliwatts |