Texas Instruments PCM1870 90 dB SNR Low-Power Stereo Audio ADC with Microphone Bias, ALC, Sound Effect, Notch filter PCM1870RHFTG4

Description
90 dB SNR Low-Power Stereo Audio ADC with Microphone Bias, ALC, Sound Effect, Notch filter 24-VQFN -40 to 85
Request a Quote Datasheet
Description
90 dB SNR Low-Power Stereo Audio ADC with Microphone Bias, ALC, Sound Effect, Notch filter 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1870 90 dB SNR Low-Power Stereo Audio ADC with Microphone Bias, ALC, Sound Effect, Notch filter - PCM1870RHFTG4 - Texas Instruments
Dallas, TX, United States
PCM1870 90 dB SNR Low-Power Stereo Audio ADC with Microphone Bias, ALC, Sound Effect, Notch filter
PCM1870RHFTG4
PCM1870 90 dB SNR Low-Power Stereo Audio ADC with Microphone Bias, ALC, Sound Effect, Notch filter PCM1870RHFTG4
90 dB SNR Low-Power Stereo Audio ADC with Microphone Bias, ALC, Sound Effect, Notch filter 24-VQFN -40 to 85

90 dB SNR Low-Power Stereo Audio ADC with Microphone Bias, ALC, Sound Effect, Notch filter 24-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit VQFN Analog-to-Digital Converter IC
768-PCM1870RHFTG4
16-bit VQFN Analog-to-Digital Converter IC 768-PCM1870RHFTG4
16-Bit 50kS/s 2-Ch Audio ADC IC, I2C/SPI, VQFN Product overview: PCM1870RHFTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1870RHFTG4 can be used for catalog matching and distributor lookup.

16-Bit 50kS/s 2-Ch Audio ADC IC, I2C/SPI, VQFN Product overview: PCM1870RHFTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1870RHFTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1870RHFTG4
1087018-PCM1870RHFTG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1870RHFTG4 1087018-PCM1870RHFTG4
Manufacturer: Texas Instruments Win Source Part Number: 1087018-PCM1870RHFTG 4 Packaging: Reel - TR Type: ADC, Audio Mounting: SMD (SMT) Data Interface: I2C, Serial, SPI Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (5x4) Supply Voltage - Operating: 1.71 V to 3.6 V, 2.4 V to 3.6 V Sampling Rate: 5k to 50k Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1087018-PCM1870RHFTG4
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial, SPI
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (5x4)
Supply Voltage - Operating: 1.71 V to 3.6 V, 2.4 V to 3.6 V
Sampling Rate: 5k to 50k
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1870RHFTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1870RHFTG4
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1870RHFTG4
IC ADC/AUD 16BIT 5K-50K 24VQFN

IC ADC/AUD 16BIT 5K-50K 24VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1870RHFTG4 768-PCM1870RHFTG4 1087018-PCM1870RHFTG4 PCM1870RHFTG4
Product Name PCM1870 90 dB SNR Low-Power Stereo Audio ADC with Microphone Bias, ALC, Sound Effect, Notch filter 16-bit VQFN Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1870RHFTG4 Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type I2C, SPI, Serial Serial; SPI; I2C; I2C, Serial, SPI
Package Type VQFN 24-VQFN (5x4)
Resolution 16 bits
Dissipation 39.6 milliwatts
Unlock Full Specs
to access all available technical data