Texas Instruments PCM1740 94dB SNR Stereo DAC with Programmable PLL&VCXO PCM1740E/2KG4

Description
94dB SNR Stereo DAC with Programmable PLL&VCXO 24-SSOP
Request a Quote
Description
94dB SNR Stereo DAC with Programmable PLL&VCXO 24-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCM1740E/2KG4 is a stereo digital-to-analog converter (DAC) from Texas Instruments, featuring a dynamic range and signal-to-noise ratio (SNR) of 94 dB. It employs a complete delta-sigma architecture, which includes an 8x interpolation filter and a 3rd-order noise shaping mechanism. The device supports multiple audio sampling frequencies ranging from 16 kHz to 96 kHz, making it versatile for various audio applications. This DAC integrates a voltage-controlled crystal oscillator (VCXO) that outputs a 27 MHz clock signal, along with a programmable phase-locked loop (PLL) that can provide system clock outputs at 256f_S or 384f_S. The PCM1740E/2KG4 is designed for use in set-top boxes and digital broadcast receivers, ensuring high-quality audio playback. The device features a serial audio interface that supports standard and I¬=S data formats with selectable bit lengths of 16, 20, or 24 bits. It also includes programmable controls for digital attenuation, soft mute, and de-emphasis for specific sampling rates. The DAC operates on a single +5V supply and is housed in a compact SSOP-24 package, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The PCM1740E/2KG4 is a stereo digital-to-analog converter (DAC) from Texas Instruments, featuring a dynamic range and signal-to-noise ratio (SNR) of 94 dB. It employs a complete delta-sigma architecture, which includes an 8x interpolation filter and a 3rd-order noise shaping mechanism. The device supports multiple audio sampling frequencies ranging from 16 kHz to 96 kHz, making it versatile for various audio applications. This DAC integrates a voltage-controlled crystal oscillator (VCXO) that outputs a 27 MHz clock signal, along with a programmable phase-locked loop (PLL) that can provide system clock outputs at 256f_S or 384f_S. The PCM1740E/2KG4 is designed for use in set-top boxes and digital broadcast receivers, ensuring high-quality audio playback. The device features a serial audio interface that supports standard and I¬=S data formats with selectable bit lengths of 16, 20, or 24 bits. It also includes programmable controls for digital attenuation, soft mute, and de-emphasis for specific sampling rates. The DAC operates on a single +5V supply and is housed in a compact SSOP-24 package, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
PCM1740 94dB SNR Stereo DAC with Programmable PLL&VCXO - PCM1740E/2KG4 - Texas Instruments
Dallas, TX, United States
PCM1740 94dB SNR Stereo DAC with Programmable PLL&VCXO
PCM1740E/2KG4
PCM1740 94dB SNR Stereo DAC with Programmable PLL&VCXO PCM1740E/2KG4
94dB SNR Stereo DAC with Programmable PLL&VCXO 24-SSOP

94dB SNR Stereo DAC with Programmable PLL&VCXO 24-SSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number PCM1740E/2KG4
Product Name PCM1740 94dB SNR Stereo DAC with Programmable PLL&VCXO
Unlock Full Specs
to access all available technical data

Similar Products

DAC121C081 12-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC121C081CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
8 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ADS58J89IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Bulk; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR,Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1305L25QDWRQ1 - 807411-AMC1305L25QDWRQ1 - Win Source Electronics
Specs
Interface Type Serial; LVDS - Serial
Package Type SOIC
Packing Method Tape Reel; Reel
View Details
2 suppliers
Digital to Analog Converters (DAC) - DAC38RF83GIAAV - Quarktwin Technology Ltd.
Specs
Package Type 144-FBGA, FCBGA
Packing Method Bulk; Bulk
Resolution 14 bits
View Details