Texas Instruments PCM1781 106dB SNR Stereo DAC (H/W Control) PCM1781DBQR

Description
106dB SNR Stereo DAC (H/W Control) 16-SSOP -25 to 85
Request a Quote Datasheet
Description
106dB SNR Stereo DAC (H/W Control) 16-SSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1781 106dB SNR Stereo DAC (H/W Control) - PCM1781DBQR - Texas Instruments
Dallas, TX, United States
PCM1781 106dB SNR Stereo DAC (H/W Control)
PCM1781DBQR
PCM1781 106dB SNR Stereo DAC (H/W Control) PCM1781DBQR
106dB SNR Stereo DAC (H/W Control) 16-SSOP -25 to 85

106dB SNR Stereo DAC (H/W Control) 16-SSOP -25 to 85

Buy Now Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1781DBQR - 026549-PCM1781DBQR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1781DBQR
026549-PCM1781DBQR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1781DBQR 026549-PCM1781DBQR
Manufacturer: Texas Instruments Win Source Part Number: 026549-PCM1781DBQR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 5V Sampling Rate: 200k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026549-PCM1781DBQR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 5V
Sampling Rate: 200k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V SSOP Digital-to-Analog Converter IC
768-PCM1781DBQR
5V SSOP Digital-to-Analog Converter IC 768-PCM1781DBQR
24-Bit Stereo DAC, 192KS/s, 106dB SNR, Serial, 5V, SSOP Product overview: PCM1781DBQR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1781DBQR can be used for catalog matching and distributor lookup.

24-Bit Stereo DAC, 192KS/s, 106dB SNR, Serial, 5V, SSOP Product overview: PCM1781DBQR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1781DBQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1781DBQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1781DBQR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1781DBQR
IC DAC/AUDIO 24BIT 200K 16SSOP

IC DAC/AUDIO 24BIT 200K 16SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1781DBQR 026549-PCM1781DBQR 768-PCM1781DBQR PCM1781DBQR
Product Name PCM1781 106dB SNR Stereo DAC (H/W Control) Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1781DBQR 5V SSOP Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type H/W I2S Serial, 3-WIRE
Package Type SSOP SOP; SSOP; 16-SSOP SSOP SSOP
Screening Level Catalog
Resolution 24 bits 24 bits
Operating Temperature -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AMC7836 High-Density, 12-Bit  Analog Monitor and Control Solution, Bipolar DAC - AMC7836IPAPR - Texas Instruments
Specs
Package Type HTQFP
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
ADC082S021 2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC082S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC08DL502 Low Power, 8-Bit, Dual 500 MSPS A/D Converter - ADC08DL502CIVV/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type LQFP
Screening Level Catalog
View Details
8 suppliers