Texas Instruments PCM1718 100dB SNR Stereo DAC PCM1718E/2K

Description
100dB SNR Stereo DAC 20-SSOP
Request a Quote Datasheet
Description
100dB SNR Stereo DAC 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1718 100dB SNR Stereo DAC - PCM1718E/2K - Texas Instruments
Dallas, TX, United States
PCM1718 100dB SNR Stereo DAC
PCM1718E/2K
PCM1718 100dB SNR Stereo DAC PCM1718E/2K
100dB SNR Stereo DAC 20-SSOP

100dB SNR Stereo DAC 20-SSOP

Buy Now Datasheet
 - PCM1718E/2K - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO20

D/A Converter, 1 Func, Serial Input Loading, PDSO20

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1718E/2K
715727-PCM1718E/2K
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1718E/2K 715727-PCM1718E/2K
Manufacturer: Texas Instruments Win Source Part Number: 715727-PCM1718E/2K Packaging: Tape and Reel Type: DAC, Audio Mounting Style: SMD Sampling Rate (Per Second): 48k Data Interface: I2S Number of Channels: 2 Resolution (Bits): 18 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 20-SSOP Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: 20-SSOP Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: PCM1718 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 715727-PCM1718E/2K
Packaging: Tape and Reel
Type: DAC, Audio
Mounting Style: SMD
Sampling Rate (Per Second): 48k
Data Interface: I2S
Number of Channels: 2
Resolution (Bits): 18 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Package: 20-SSOP
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: PCM1718
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
Singapore, Singapore
SSOP Digital-to-Analog Converter IC
768-PCM1718E/2K
SSOP Digital-to-Analog Converter IC 768-PCM1718E/2K
100dB SNR Stereo DAC 20-SSOP Product overview: PCM1718E/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1718E/2K can be used for catalog matching and distributor lookup.

100dB SNR Stereo DAC 20-SSOP Product overview: PCM1718E/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1718E/2K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1718E/2K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1718E/2K
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1718E/2K
IC DAC/AUDIO 18BIT 48K 20SSOP

IC DAC/AUDIO 18BIT 48K 20SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1718E/2K PCM1718E/2K 715727-PCM1718E/2K 768-PCM1718E/2K PCM1718E/2K
Product Name PCM1718 100dB SNR Stereo DAC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1718E/2K SSOP Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial I2S Serial
Package Type SOP; SSOP; SSOP20 SSOP SSOP SSOP
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape and Reel Tape Reel; Bulk; Tape & Reel (TR),Bulk
Unlock Full Specs
to access all available technical data