The PCM1753 is a stereo 24-bit digital-to-analog converter with 106 dB dynamic range and SNR, and 0.002% typical THD+N, designed for high-resolution audio applications. It operates from a single 5-V supply and supports sampling rates from 5 kHz to 200 kHz with system clock autodetect for 128× to 1152× fs. The device is packaged in a 16-lead SSOP measuring 3.90 mm × 4.90 mm, with an operating temperature range of -40°C to 85°C. Audio data interfaces support I²S and left-justified formats with 16-bit and 24-bit word lengths. The part includes a 4× or 8× oversampling digital filter with ±0.04 dB pass-band ripple and -50 dB stop-band attenuation, and offers hardware and software control modes through a three-wire serial port. Analog output is 4 Vpp typical with a common-mode voltage at VCOM.
106dB SNR Stereo DAC (S/W Control) 16-SSOP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 082068-PCM1753DBQRG4
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 5V
Sampling Rate: 200k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
24-Bit 2Ch DAC, 192KS/s, Serial, 5V, SSOP Product overview: PCM1753DBQRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1753DBQRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | PCM1753DBQRG4 | 082068-PCM1753DBQRG4 | 768-PCM1753DBQRG4 |
| Product Name | PCM1753 106dB SNR Stereo DAC (S/W Control) | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1753DBQRG4 | Dual 5V SSOP Digital-to-Analog Converter IC |
| Interface Type | SPI | I2S | Serial, 3-WIRE |
| Package Type | SSOP | SOP; SSOP; 16-SSOP | SSOP |
| Screening Level | Catalog | ||
| Resolution | 24 bits | 24 bits | |
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) |