Texas Instruments High-Performance Analog 5V SOIC Digital-to-Analog Converter IC PCM1744U/2K

Description
24-Bit 2-Ch Serial DAC, 96kS/s, 5V, SOIC Product overview: PCM1744U/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1744U/2K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24-Bit 2-Ch Serial DAC, 96kS/s, 5V, SOIC Product overview: PCM1744U/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1744U/2K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V SOIC Digital-to-Analog Converter IC
768-PCM1744U/2K
5V SOIC Digital-to-Analog Converter IC 768-PCM1744U/2K
24-Bit 2-Ch Serial DAC, 96kS/s, 5V, SOIC Product overview: PCM1744U/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1744U/2K can be used for catalog matching and distributor lookup.

24-Bit 2-Ch Serial DAC, 96kS/s, 5V, SOIC Product overview: PCM1744U/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1744U/2K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1744U/2K
1236379-PCM1744U/2K
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1744U/2K 1236379-PCM1744U/2K
Manufacturer: Texas Instruments Win Source Part Number: 1236379-PCM1744U/2K Series: SoundPlus Packaging: Reel - TR Type: DAC, Audio Operating Temperature Range: -25°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 5V Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: PCM1744 Categories: Integrated Circuits (ICs) Sampling Rate: 96k Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): WM8762ED; AK4381VT; CS4335-KSR; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1236379-PCM1744U/2K
Series: SoundPlus
Packaging: Reel - TR
Type: DAC, Audio
Operating Temperature Range: -25°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 5V
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: PCM1744
Categories: Integrated Circuits (ICs)
Sampling Rate: 96k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): WM8762ED; AK4381VT; CS4335-KSR;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1744U/2K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1744U/2K
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1744U/2K
IC DAC/AUDIO 24BIT 96K 14SOIC

IC DAC/AUDIO 24BIT 96K 14SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-PCM1744U/2K 1236379-PCM1744U/2K PCM1744U/2K
Product Name 5V SOIC Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1744U/2K Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial I2S
Package Type SOIC SOIC SOIC
Resolution 24 bits
Unlock Full Specs
to access all available technical data