The PCM1780 is a 24-bit, 192-kHz sampling stereo audio digital-to-analog converter with a 16-lead SSOP package measuring 150 mil. It operates from a single 5-V supply and supports sampling rates from 5 kHz to 200 kHz with system clocks of 128fS, 192fS, 256fS, 384fS, 512fS, 768fS, or 1152fS. It features a typical dynamic range and SNR of 106 dB, total harmonic distortion plus noise of 0.002%, and a full-scale analog output of 3.9 Vp-p. The device accepts 16-, 18-, 20-, and 24-bit audio data in right-justified, I2S, or left-justified formats and includes software-controlled features such as digital attenuation, de-emphasis, soft mute, and zero flags. It is Pin-compatible with the PCM1680 and operates over a temperature range of -20°C to 85°C.
106dB SNR Stereo DAC (S/W Control) 16-SSOP
24-Bit 2Ch DAC, 192kS/s, Serial, SSOP, 5V Product overview: PCM1780DBQRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1780DBQRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084381-PCM1780DBQRG
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Output Type: Voltage
Operating Supply Voltage: 5 V
Interface: Serial
Weight: 69.994973 mg
Number of Bits: 24
Number of Channels: 2
Number of Pins: 16
Resolution: 3 B
Number of Converters: 2
Conversion Rate: 192 KSPS
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SSOP
Sampling Rate: 192 ksps
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Power Dissipation: 200 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Power Consumption: 80 mW
Nominal Supply Current: 30 mA
Number of DAC Channels: 2
Signal to Noise Ratio (SNR): 106 dB
Supply Type: Single
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1780DBQRG4 | 768-PCM1780DBQRG4 | 1084381-PCM1780DBQRG4 |
| Product Name | PCM1780 106dB SNR Stereo DAC (S/W Control) | Dual 5V SSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1780DBQRG4 |
| Interface Type | SPI | Serial, 3-WIRE | Serial; Serial |
| Package Type | SSOP | SSOP | SOP; SSOP; SSOP |
| Screening Level | Catalog | ||
| Resolution | 24 bits | 24 bits | |
| Operating Temperature | -20 C (-4 F) | -25 C (-13 F) | -25 C (-13 F) |