Automotive 103-dB, 2-channel, software-controlled,
Manufacturer: Texas Instruments
Win Source Part Number: 888777-PCM1862QDBTRQ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: ADC, Audio 24 b 192k I²C, SPI 30-TSSOP
Package: 30-TFSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PCM1862
Categories: Integrated Circuits (ICs)
Case / Package: 30-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51517-2, 296-51517-1, 296-51517-6, PCM1862QDBTRQ1-ND
IC ADC/AUDIO 24BIT 192K 30TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 768-PCM1862QDBTRQ1 | 888777-PCM1862QDBTRQ1 | PCM1862QDBTRQ1 |
| Product Name | Automotive Dual TSSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1862QDBTRQ1 | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |