10-Bit, 125MSPS, CommsDAC, Diff. Scalable Current Outputs between 2mA to 20mA 28-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 144078-THS5651AIPW
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 10
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 35ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.5, ±0.25
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
10-Bit 125MSPS Parallel DAC, 5V, 10b, TSSOP Product overview: THS5651AIPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-THS5651AIPW can be used for catalog matching and distributor lookup.
10 Bit Digital to Analog Converter 1 28-TSSOP
10 Bit Digital to Analog Converter 1 28-TSSOP
IC DAC 10BIT A-OUT 28TSSOP
IC DAC 10BIT A-OUT 28TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | THS5651AIPW | 144078-THS5651AIPW | 701-THS5651AIPW | 296-2287-5-ND | THS5651AIPW | THS5651AIPW | THS5651AIPW |
| Product Name | THS5651A 10-Bit, 125MSPS, CommsDAC, Diff. Scalable Current Outputs between 2mA to 20mA | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - THS5651AIPW | 5V TSSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SOIC,TSSOP | SOP; SSOP; TSSOP; 28-TSSOP | TSSOP | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | 28-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| Dissipation | 175 milliwatts | 175 milliwatts |