Texas Instruments PCM1748 106dB SNR Stereo DAC PCM1748E/2K

Description
106dB SNR Stereo DAC 16-SSOP
Request a Quote Datasheet
Description
106dB SNR Stereo DAC 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1748 106dB SNR Stereo DAC - PCM1748E/2K - Texas Instruments
Dallas, TX, United States
PCM1748 106dB SNR Stereo DAC
PCM1748E/2K
PCM1748 106dB SNR Stereo DAC PCM1748E/2K
106dB SNR Stereo DAC 16-SSOP

106dB SNR Stereo DAC 16-SSOP

Buy Now Datasheet
Singapore, Singapore
5V SSOP Digital-to-Analog Converter IC
768-PCM1748E/2K
5V SSOP Digital-to-Analog Converter IC 768-PCM1748E/2K
24-Bit Stereo DAC, 96kS/s, 100dB SNR, Serial, 5V, SSOP Product overview: PCM1748E/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1748E/2K can be used for catalog matching and distributor lookup.

24-Bit Stereo DAC, 96kS/s, 100dB SNR, Serial, 5V, SSOP Product overview: PCM1748E/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1748E/2K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PCM1748E/2K - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO16

D/A Converter, 1 Func, Serial Input Loading, PDSO16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1748E/2K
104020-PCM1748E/2K
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1748E/2K 104020-PCM1748E/2K
Manufacturer: Texas Instruments Win Source Part Number: 104020-PCM1748E/2K Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 100k Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 104020-PCM1748E/2K
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 100k
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1748E/2K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1748E/2K
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1748E/2K
IC DAC/AUDIO 24BIT 100K 16SSOP

IC DAC/AUDIO 24BIT 100K 16SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1748E/2K 768-PCM1748E/2K PCM1748E/2K 104020-PCM1748E/2K PCM1748E/2K
Product Name PCM1748 106dB SNR Stereo DAC 5V SSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1748E/2K Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI Serial, 3-WIRE Serial I2S
Package Type SSOP SSOP SOP; SSOP; SSOP16 SOP; SSOP; 16-SSOP SSOP
Screening Level Catalog
Resolution 24 bits 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
5 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820BCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
Analog-to-Digital Converter IC - 700-ADC10030CIVT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
7 suppliers