Texas Instruments Integrated Circuits (ICs) Data Acquisition ADCs/DACs - Special Purpose PCM1840IRTWT

Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Data Acquisition ADCs/DACs - Special Purpose Package: Tape & Reel (TR) Product Status: Active Type: ADC, Audio Number of Channels: 4 Voltage - Supply: 3V ~ 3.6V, 3V ~ 3.6V Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 24-WFQFN Exposed Pad
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Data Acquisition ADCs/DACs - Special Purpose Package: Tape & Reel (TR) Product Status: Active Type: ADC, Audio Number of Channels: 4 Voltage - Supply: 3V ~ 3.6V, 3V ~ 3.6V Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 24-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Data Acquisition ADCs/DACs - Special Purpose -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Data Acquisition ADCs/DACs - Special Purpose
Integrated Circuits (ICs) Data Acquisition ADCs/DACs - Special Purpose
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Data Acquisition ADCs/DACs - Special Purpose Package: Tape & Reel (TR) Product Status: Active Type: ADC, Audio Number of Channels: 4 Voltage - Supply: 3V ~ 3.6V, 3V ~ 3.6V Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 24-WFQFN Exposed Pad

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Data Acquisition ADCs/DACs - Special Purpose
Package: Tape & Reel (TR)
Product Status: Active
Type: ADC, Audio
Number of Channels: 4
Voltage - Supply: 3V ~ 3.6V, 3V ~ 3.6V
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 24-WFQFN Exposed Pad

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
768-PCM1840IRTWT
Analog-to-Digital Converter IC 768-PCM1840IRTWT
IC ADC Product overview: PCM1840IRTWT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1840IRTWT can be used for catalog matching and distributor lookup.

IC ADC Product overview: PCM1840IRTWT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1840IRTWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1840IRTWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1840IRTWT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1840IRTWT
IC ADC

IC ADC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-PCM1840IRTWT PCM1840IRTWT
Product Name Integrated Circuits (ICs) Data Acquisition ADCs/DACs - Special Purpose Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type I2S
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data