The PCM1793 is a monolithic CMOS stereo digital-to-analog converter with 24-bit resolution, differential voltage output of 3.2 V p-p, and a dynamic range of 113 dB. It supports sampling rates from 10 kHz to 200 kHz and accepts 16-, 20-, and 24-bit audio data in Standard, I2S, or left-justified formats. The device is housed in a 28-lead SSOP package and operates over a temperature range of -25°C to 85°C. It features dual supply operation with 5-V analog and 3.3-V digital supplies, and includes a digital filter with stop-band attenuation of -82 dB and pass-band ripple of ±0.002 dB.
113dB SNR Stereo DAC (H/W Control) 28-SSOP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 026554-PCM1793DBR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: PCM1793
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 200k
Alternative Parts (Cross-Reference): PCM1793DBRG4 ; PCM1793DB; PCM1793DBG4;
Introduction Date: May 24, 2002
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
24-Bit Stereo DAC, 192KS/s, 113dB SNR, Serial, 5V, SSOP Product overview: PCM1793DBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1793DBR can be used for catalog matching and distributor lookup.
IC DAC/AUDIO 24BIT 200K 28SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1793DBR | 026554-PCM1793DBR | 768-PCM1793DBR | PCM1793DBR |
| Product Name | PCM1793 113dB SNR Stereo DAC (H/W Control) | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1793DBR | 5V SSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | H/W | I2S | Serial, 3-WIRE | |
| Package Type | SSOP | SOP; SSOP; 28-SSOP | SSOP | SSOP |
| Screening Level | Catalog | |||
| Resolution | 24 bits | 24 bits | ||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) |