Texas Instruments High-Performance Analog 16-bit SOIC Digital-to-Analog Converter IC PCM55HP

Description
PARALLEL, WORD INPUT LOADING, 3us SETTLING TIME, 16-BIT DAC, PDSO24, MINI, PLASTIC, SOIC-24 Product overview: PCM55HP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM55HP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PARALLEL, WORD INPUT LOADING, 3us SETTLING TIME, 16-BIT DAC, PDSO24, MINI, PLASTIC, SOIC-24 Product overview: PCM55HP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM55HP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit SOIC Digital-to-Analog Converter IC
768-PCM55HP
16-bit SOIC Digital-to-Analog Converter IC 768-PCM55HP
PARALLEL, WORD INPUT LOADING, 3us SETTLING TIME, 16-BIT DAC, PDSO24, MINI, PLASTIC, SOIC-24 Product overview: PCM55HP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM55HP can be used for catalog matching and distributor lookup.

PARALLEL, WORD INPUT LOADING, 3us SETTLING TIME, 16-BIT DAC, PDSO24, MINI, PLASTIC, SOIC-24 Product overview: PCM55HP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM55HP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM55HP
125018-PCM55HP
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM55HP 125018-PCM55HP
Manufacturer: Texas Instruments Win Source Part Number: 125018-PCM55HP Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: Parallel Resolution (Bits): 16 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: ±4.75 V to 7.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 125018-PCM55HP
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: Parallel
Resolution (Bits): 16 b
Voltage Supply Source: Dual ±
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: ±4.75 V to 7.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - PCM55HP - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Parallel, Word Input Loading, 3us Settling Time, PDSO24

D/A Converter, 1 Func, Parallel, Word Input Loading, 3us Settling Time, PDSO24

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM55HP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM55HP
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM55HP
IC DAC/AUDIO 16BIT 24SOIC

IC DAC/AUDIO 16BIT 24SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-PCM55HP 125018-PCM55HP PCM55HP PCM55HP
Product Name 16-bit SOIC Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM55HP Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Parallel Parallel; Parallel Parallel
Unlock Full Specs
to access all available technical data