Texas Instruments PCM4222 124dB SNR Stereo Audio ADC with PCM/DSD and modulator outputs PCM4222PFBR

Description
124dB SNR Stereo Audio ADC with PCM/DSD and modulator outputs 48-TQFP -40 to 85
Request a Quote
Description
124dB SNR Stereo Audio ADC with PCM/DSD and modulator outputs 48-TQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCM4222PFBR is a high-performance, two-channel, 24-bit analog-to-digital converter (ADC) designed for professional audio applications. It features a dynamic range of 124 dB and supports multiple output formats, including linear PCM and 1-bit Direct Stream Digital (DSD), making it suitable for digital audio recording and processing. The device operates with a typical power dissipation of just over 300 mW, powered by a +4.0V analog supply and a +3.3V digital supply. It supports PCM output sampling rates from 8 kHz to 216 kHz and DSD output rates of 64x and 128x oversampling. The PCM4222PFBR is housed in a RoHS-compliant TQFP-48 package and is ideal for applications such as digital audio recorders, mixing desks, and broadcast studio equipment.

Datasheet Summary
Powered by GS/AI

The PCM4222PFBR is a high-performance, two-channel, 24-bit analog-to-digital converter (ADC) designed for professional audio applications. It features a dynamic range of 124 dB and supports multiple output formats, including linear PCM and 1-bit Direct Stream Digital (DSD), making it suitable for digital audio recording and processing. The device operates with a typical power dissipation of just over 300 mW, powered by a +4.0V analog supply and a +3.3V digital supply. It supports PCM output sampling rates from 8 kHz to 216 kHz and DSD output rates of 64x and 128x oversampling. The PCM4222PFBR is housed in a RoHS-compliant TQFP-48 package and is ideal for applications such as digital audio recorders, mixing desks, and broadcast studio equipment.

Suppliers

Company
Product
Description
Supplier Links
PCM4222 124dB SNR Stereo Audio ADC with PCM/DSD and modulator outputs - PCM4222PFBR - Texas Instruments
Dallas, TX, United States
PCM4222 124dB SNR Stereo Audio ADC with PCM/DSD and modulator outputs
PCM4222PFBR
PCM4222 124dB SNR Stereo Audio ADC with PCM/DSD and modulator outputs PCM4222PFBR
124dB SNR Stereo Audio ADC with PCM/DSD and modulator outputs 48-TQFP -40 to 85

124dB SNR Stereo Audio ADC with PCM/DSD and modulator outputs 48-TQFP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
992811-PCM4222PFBR
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 992811-PCM4222PFBR
Win Source Part Number: 992811-PCM4222PFBR Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: ADC, Audio Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Sampling Rate (Per Second): 216k Data Interface: PCM Audio Interface Number of Channels: 2 Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Voltage - Supply: 2.4V ~ 4.2V Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-21703-1,296-217 03-6-NDR,2156-PCM422 2PFBR,-PCM4222PFBR-N DR,296-21703-2-NDR,T EXTISPCM4222PFBR,PCM 4222PFBRG4-ND,-296-2 1703-1-NDR,-PCM4222P FBRG4,-PCM4222PFBRG4 -NDR,PCM4222PFBRG4,2 96-21703-6,296-21703 -1,296-21703-2,-296- 21703-1-ND,296-21703 -1-NDR Base Product Number: PCM4222

Win Source Part Number: 992811-PCM4222PFBR
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Type: ADC, Audio
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Sampling Rate (Per Second): 216k
Data Interface: PCM Audio Interface
Number of Channels: 2
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Voltage - Supply: 2.4V ~ 4.2V
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-21703-1,296-21703-6-NDR,2156-PCM4222PFBR,-PCM4222PFBR-NDR,296-21703-2-NDR,TEXTISPCM4222PFBR,PCM4222PFBRG4-ND,-296-21703-1-NDR,-PCM4222PFBRG4,-PCM4222PFBRG4-NDR,PCM4222PFBRG4,296-21703-6,296-21703-1,296-21703-2,-296-21703-1-ND,296-21703-1-NDR
Base Product Number: PCM4222

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
768-PCM4222PFBR
Analog-to-Digital Converter IC 768-PCM4222PFBR
24-Bit 216kS/s Stereo Audio ADC, 124dB SNR, TQFP Product overview: PCM4222PFBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM4222PFBR can be used for catalog matching and distributor lookup.

24-Bit 216kS/s Stereo Audio ADC, 124dB SNR, TQFP Product overview: PCM4222PFBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM4222PFBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM4222PFBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM4222PFBR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM4222PFBR
IC ADC/AUDIO 24BIT 216K 48TQFP

IC ADC/AUDIO 24BIT 216K 48TQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM4222PFBR 992811-PCM4222PFBR 768-PCM4222PFBR PCM4222PFBR
Product Name PCM4222 124dB SNR Stereo Audio ADC with PCM/DSD and modulator outputs Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type PCM Audio Interface Serial
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Sample Rate 216 kSamples/Sec
Package Type TQFP QFP
Unlock Full Specs
to access all available technical data