106dB SNR Stereo DAC (H/W Control) 16-SSOP -25 to 85
D/A Converter, 1 Func, Serial Input Loading, PDSO16
24-Bit Stereo DAC, 192kS/s, 106dB SNR, Serial, 5V, SSOP Product overview: PCM1781DBQ from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1781DBQ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026548-PCM1781DBQ
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 5V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC DAC/AUDIO 24BIT 200K 16SSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1781DBQ | PCM1781DBQ | 768-PCM1781DBQ | 026548-PCM1781DBQ | PCM1781DBQ |
| Product Name | PCM1781 106dB SNR Stereo DAC (H/W Control) | 5V SSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1781DBQ | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | H/W | Serial | Serial, 3-WIRE | I2S | |
| Package Type | SSOP | SOP; SSOP; SSOP16 | SSOP | SOP; SSOP; 16-SSOP | SSOP |
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 24 bits |