Texas Instruments PCM1792 132dB SNR Highest Performance Stereo DAC (S/W Control) PCM1792DB

Description
132dB SNR Highest Performance Stereo DAC (S/W Control) 28-SSOP -25 to 85
Request a Quote Datasheet
Description
132dB SNR Highest Performance Stereo DAC (S/W Control) 28-SSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1792 132dB SNR Highest Performance Stereo DAC (S/W Control) - PCM1792DB - Texas Instruments
Dallas, TX, United States
PCM1792 132dB SNR Highest Performance Stereo DAC (S/W Control)
PCM1792DB
PCM1792 132dB SNR Highest Performance Stereo DAC (S/W Control) PCM1792DB
132dB SNR Highest Performance Stereo DAC (S/W Control) 28-SSOP -25 to 85

132dB SNR Highest Performance Stereo DAC (S/W Control) 28-SSOP -25 to 85

Buy Now Datasheet
 - PCM1792DB - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO28

D/A Converter, 1 Func, Serial Input Loading, PDSO28

Supplier's Site Datasheet
5V SSOP Digital-to-Analog Converter IC - 768-PCM1792DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SSOP Digital-to-Analog Converter IC
768-PCM1792DB
5V SSOP Digital-to-Analog Converter IC 768-PCM1792DB
24-Bit 200kS/s Stereo DAC, 132dB SNR, I2C/SPI, 5V, SSOP Product overview: PCM1792DB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1792DB can be used for catalog matching and distributor lookup.

24-Bit 200kS/s Stereo DAC, 132dB SNR, I2C/SPI, 5V, SSOP Product overview: PCM1792DB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1792DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1792DB
1087000-PCM1792DB
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1792DB 1087000-PCM1792DB
Manufacturer: Texas Instruments Win Source Part Number: 1087000-PCM1792DB Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSD, PCM Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1087000-PCM1792DB
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSD, PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1792DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1792DB
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1792DB
IC DAC/AUDIO 24BIT 200K 28SSOP

IC DAC/AUDIO 24BIT 200K 28SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1792DB PCM1792DB 768-PCM1792DB 1087000-PCM1792DB PCM1792DB
Product Name PCM1792 132dB SNR Highest Performance Stereo DAC (S/W Control) 5V SSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1792DB Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial I2C, SPI, Serial, 2-Wire, 4-WIRE, 3-WIRE DSD, PCM
Package Type SOP; SSOP; SSOP28 SSOP SOP; SSOP; 28-SSOP SSOP
Packing Method Tube; Tube Tube; Tube/Rail Tube; Bulk; Bulk,Tube
Unlock Full Specs
to access all available technical data

Similar Products

ADS1209 Two, 1-Bit, 10MHz, 2nd-Order Delta-Sigma Modulators with +/-2.3V specified input range - ADS1209SPWR - Texas Instruments
Specs
Interface Type Serial
Package Type TSSOP
Screening Level Catalog
View Details
2 suppliers
AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7823IRTAR - Texas Instruments
Specs
Package Type WQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
ADC08351 8-bit, 42 MSPS, 40 mW A/D Converter - ADC08351CILQX/NOPB - Texas Instruments
Specs
Package Type TSSOP,WQFN
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers