The PCM5242 is a monolithic CMOS stereo digital-to-analog converter with differential 4.2-V RMS ground-biased outputs, designed to eliminate external DC blocking capacitors and analog muting circuits. It supports 16-, 24-, and 32-bit audio data at sampling rates from 8 kHz to 384 kHz via I2S, left-justified, right-justified, or TDM formats, and includes an integrated PLL that removes the need for an external master clock. The device features a 114-dB SNR and dynamic range, -94 dB THD+N at -1 dBFS, and a 32-terminal VQFN package measuring 5.00 mm × 5.00 mm. It operates with a 3.3-V analog supply and 1.8-V or 3.3-V digital supply, and includes intelligent muting, automatic power-save mode, and programmable digital filters. The PCM5242RHBR variant is housed in a VQFN-32 package with a thermal profile rated for -25 °C to 85 °C operation.
4.2-VRMS DirectPath?, 114-dB Audio Stereo Differential-Output DAC with 32-bit, 384-kHz PCM Interface 32-VQFN -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1236492-PCM5242RHBR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
32-bit 384kHz 114dB Stereo Audio DAC, 2-Ch, VQFN Product overview: PCM5242RHBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 384kHz, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 32-bit, 384kHz, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM5242RHBR can be used for catalog matching and distributor lookup.
IC DAC/AUDIO 32BIT 384K 32VQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM5242RHBR | 1236492-PCM5242RHBR | 768-PCM5242RHBR | PCM5242RHBR |
| Product Name | PCM5242 4.2-VRMS DirectPath?, 114-dB Audio Stereo Differential-Output DAC with 32-bit, 384-kHz PCM Interface | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5242RHBR | 32-bit 384kHz VQFN Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; I2C; I2C,SPI,HW | |||
| Package Type | VQFN | VQFN | ||
| Screening Level | Catalog | |||
| Resolution | 32 bits | 32 bits |