Texas Instruments PCM1754 106dB SNR Stereo DAC (H/W Control) PCM1754DBQG4

Description
106dB SNR Stereo DAC (H/W Control) 16-SSOP -25 to 85
Request a Quote Datasheet
Description
106dB SNR Stereo DAC (H/W Control) 16-SSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1754 106dB SNR Stereo DAC (H/W Control) - PCM1754DBQG4 - Texas Instruments
Dallas, TX, United States
PCM1754 106dB SNR Stereo DAC (H/W Control)
PCM1754DBQG4
PCM1754 106dB SNR Stereo DAC (H/W Control) PCM1754DBQG4
106dB SNR Stereo DAC (H/W Control) 16-SSOP -25 to 85

106dB SNR Stereo DAC (H/W Control) 16-SSOP -25 to 85

Buy Now Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1754DBQG4 - 061309-PCM1754DBQG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1754DBQG4
061309-PCM1754DBQG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1754DBQG4 061309-PCM1754DBQG4
Manufacturer: Texas Instruments Win Source Part Number: 061309-PCM1754DBQG4 Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 5V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 061309-PCM1754DBQG4
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 5V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - PCM1754DBQG4 - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO16

D/A Converter, 1 Func, Serial Input Loading, PDSO16

Supplier's Site Datasheet
 - PCM1754DBQG4 - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO16

D/A Converter, 1 Func, Serial Input Loading, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
5V SSOP Digital-to-Analog Converter IC
768-PCM1754DBQG4
5V SSOP Digital-to-Analog Converter IC 768-PCM1754DBQG4
24-Bit 192kS/s Stereo Audio DAC, 106dB SNR, Serial, 5V, SSOP Product overview: PCM1754DBQG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1754DBQG4 can be used for catalog matching and distributor lookup.

24-Bit 192kS/s Stereo Audio DAC, 106dB SNR, Serial, 5V, SSOP Product overview: PCM1754DBQG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1754DBQG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number PCM1754DBQG4 061309-PCM1754DBQG4 PCM1754DBQG4 768-PCM1754DBQG4
Product Name PCM1754 106dB SNR Stereo DAC (H/W Control) Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1754DBQG4 5V SSOP Digital-to-Analog Converter IC
Interface Type H/W I2S Serial Serial, 3-WIRE
Package Type SSOP SOP; SSOP; 16-SSOP SOP; SSOP; SSOP16 SSOP
Screening Level Catalog
Resolution 24 bits 24 bits
Operating Temperature -25 C (-13 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data