D/A Converter, 1 Func, Serial Input Loading, PDSO28
SERIAL INPUT LOADING, 24-BIT DAC, PDSO28, SO-28 Product overview: PCM1732U from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-PCM1732U can be used for catalog matching and distributor lookup.
Win Source Part Number: 1084377-PCM1732U
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 56 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Texas Instruments
Other Names: 2156-PCM1732U-296
Bit Digital to Analog Converter
D/A CONVERTER, 1 FUNC, SERIAL IN
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | PCM1732U | 701-PCM1732U | 1084377-PCM1732U | PCM1732U | PCM1732U |
| Product Name | Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial | Serial |