The PCM1742E/2K is a 24-bit, 192-kHz sampling stereo audio digital-to-analog converter in a 16-pin SSOP package, designed for high-fidelity audio applications such as AV receivers and DVD players. It operates with a 5-V analog supply and a 3.3-V digital supply, supporting sampling rates from 5 kHz to 200 kHz and accepting standard, I2S, and left-justified audio data formats. Dynamic performance includes a typical SNR of 100 dB and THD+N of 0.003%, with channel separation of 96 dB at 96 kHz. The device features user-programmable digital attenuation, de-emphasis, filter rolloff, and soft mute, and includes zero flags for each output. It supports 16- to 24-bit audio data and includes a 4x/8x oversampling digital filter with stop-band attenuation of -55 dB. Operating temperature range is -25°C to 85°C.
106dB SNR Stereo DAC 16-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 092637-PCM1742E/2K
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 200k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
106dB SNR Stereo DAC 16-SSOP -25 to 85 Product overview: PCM1742E/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1742E/2K can be used for catalog matching and distributor lookup.
IC DAC/AUDIO 24BIT 200K 16SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1742E/2K | 092637-PCM1742E/2K | 768-PCM1742E/2K | PCM1742E/2K |
| Product Name | PCM1742 106dB SNR Stereo DAC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1742E/2K | SSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI | I2S | Serial, 3-WIRE | |
| Package Type | SSOP | SOP; SSOP; 16-SSOP | SSOP | SSOP |
| Screening Level | Catalog | |||
| Resolution | 24 bits | 24 bits |