Series Input 16-Bit Monolithic Digital-to-Analog Converter 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 107470-PCM56P
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: Through Hole
Data Interface: PCM
Resolution (Bits): 16 b
Voltage Supply Source: Dual ±
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: ±4.75 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
16-Bit Serial DAC, 666kS/s, Dual 5V, PDIP Product overview: PCM56P from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, 5V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM56P can be used for catalog matching and distributor lookup.
IC DAC/AUDIO 16BIT 16DIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM56P | 107470-PCM56P | 768-PCM56P | PCM56P |
| Product Name | PCM56 Series Input 16-Bit Monolithic Digital-to-Analog Converter | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM56P | 16-bit Dual 5V Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | PCM | Serial |