The PCM4201PW is a 24-bit, single-channel audio analog-to-digital converter in a 16-pin TSSOP package, designed for digital wireless microphones and battery-powered audio recording equipment. It operates with a +5V analog supply and a +1.8V to +3.3V digital supply, consuming 49mW typical in low power mode at +3.3V and less than 50µW in power down mode. It supports sampling rates up to 108kHz with A-weighted dynamic range up to 112dB and THD+N as low as −105dB. The device features differential voltage inputs, a digital high-pass filter with disable control, and outputs 24-bit linear PCM data in left-justified or DSP-compatible format. Operating temperature range is −10°C to +70°C.
112dB SNR Low-Power Mono Audio ADC 16-TSSOP -10 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 719892-PCM4201PW
Packaging: Tube
Type: ADC, Audio
Mounting Style: SMD
Sampling Rate (Per Second): 108k
Data Interface: DSP, PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -10°C ~ 70°C
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: PCM4201
Manufacturer Pack Quantity: 90
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.65V ~ 3.6V, 5V
24-Bit Mono Audio ADC, 108KS/s, Serial, 5V, TSSOP Product overview: PCM4201PW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM4201PW can be used for catalog matching and distributor lookup.
ADC, Delta-Sigma, 24-Bit, 1 Func, 1 Channel, Serial Access, PDSO16
IC ADC/AUDIO 24BIT 108K 16TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM4201PW | 719892-PCM4201PW | 768-PCM4201PW | PCM4201PW | PCM4201PW |
| Product Name | PCM4201 112dB SNR Low-Power Mono Audio ADC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM4201PW | 5V TSSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | H/W | DSP, PCM | Serial | Serial | |
| Package Type | TSSOP | SSOP | TSSOP | SOP; SSOP; TSSOP16 | SSOP |
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 24 bits | |||
| Dissipation | 49 milliwatts | 83 milliwatts |