98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (Ext. ROM Interface) 28-SSOP -25 to 85
16b 48KS/s USB DAC, 98dB SNR, 2ch, 5V, SSOP Product overview: PCM2704DB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM2704DB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 061322-PCM2704DB
Packaging: Reel - TR
Type: Audio
Data Interface: SPI, USB
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 48k
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
D/A Converter, 1 Func, Serial Input Loading, PDSO28
IC AUDIO 16BIT 48K 28SSOP
IC STEREO AUD DAC W/USB 28-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | PCM2704DB | 768-PCM2704DB | 061322-PCM2704DB | PCM2704DB | PCM2704DB | 815-PCM2704DB |
| Product Name | PCM2704 98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (Ext. ROM Interface) | Dual 5V SSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2704DB | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | IC STEREO AUD DAC W/USB 28-SSOP | |
| Interface Type | SPI, USB, Serial | SPI; SPI, USB | Serial | Serial; SPI; SPI, USB | ||
| Package Type | SSOP | SOP; SSOP; 28-SSOP | SOP; SSOP; SSOP28 | SSOP | SSOP; 28-SSOP (0.209, 5.30mm Width) | |
| Resolution | 16 bits | 16 bits | ||||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |