Texas Instruments PCM1755 106dB SNR Stereo DAC (S/W Control) PCM1755DBQR

Description
106dB SNR Stereo DAC (S/W Control) 16-SSOP -25 to 85
Request a Quote Datasheet
Description
106dB SNR Stereo DAC (S/W Control) 16-SSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1755 106dB SNR Stereo DAC (S/W Control) - PCM1755DBQR - Texas Instruments
Dallas, TX, United States
PCM1755 106dB SNR Stereo DAC (S/W Control)
PCM1755DBQR
PCM1755 106dB SNR Stereo DAC (S/W Control) PCM1755DBQR
106dB SNR Stereo DAC (S/W Control) 16-SSOP -25 to 85

106dB SNR Stereo DAC (S/W Control) 16-SSOP -25 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1755DBQR
061310-PCM1755DBQR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1755DBQR 061310-PCM1755DBQR
Manufacturer: Texas Instruments Win Source Part Number: 061310-PCM1755DBQR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 5V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 061310-PCM1755DBQR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 5V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V SSOP Digital-to-Analog Converter IC
768-PCM1755DBQR
5V SSOP Digital-to-Analog Converter IC 768-PCM1755DBQR
24-Bit 192kS/s Stereo Audio DAC, 106dB SNR, Serial, 5V, SSOP Product overview: PCM1755DBQR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1755DBQR can be used for catalog matching and distributor lookup.

24-Bit 192kS/s Stereo Audio DAC, 106dB SNR, Serial, 5V, SSOP Product overview: PCM1755DBQR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1755DBQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1755DBQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1755DBQR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1755DBQR
IC DAC/AUDIO 24BIT 200K 16SSOP

IC DAC/AUDIO 24BIT 200K 16SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1755DBQR 061310-PCM1755DBQR 768-PCM1755DBQR PCM1755DBQR
Product Name PCM1755 106dB SNR Stereo DAC (S/W Control) Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1755DBQR 5V SSOP Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type I2S Serial, 3-WIRE
Package Type SOP; SSOP; 16-SSOP SSOP SSOP
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F) -25 C (-13 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data