The PCM1860 is a 2-channel, 192-kHz audio analog-to-digital converter with single-ended input support up to 2.1-V RMS and a fixed PGA offering 0 dB, 12 dB, or 32 dB gain. It operates on a single 3.3-V supply, dissipates less than 85 mW, and includes an integrated audio PLL and energy sense detector for automatic system wake/sleep. The device is packaged in a 30-pin TSSOP measuring 7.80 mm × 4.40 mm and supports operation from -40°C to 125°C ambient temperature.
Single-Ended, 2Vrms Analog Input, 24-Bit, 192 kHz Stereo ADC 30-TSSOP -40 to 125
103dB 2-Channel Hardware-Controlled Audio ADC With Universal Front End 30-TSSOP -40 to 125 Product overview: PCM1860DBTR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1860DBTR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 809076-PCM1860DBTR
Packaging: Reel
Type: ADC, Audio
Mounting Style: SMD
Sampling Rate (Per Second): 192k
Data Interface: I2S
Number of Channels: 2
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Supplier Device Package: 30-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 30-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V
IC ADC/AUDIO 24BIT 192K 30TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1860DBTR | 768-PCM1860DBTR | 809076-PCM1860DBTR | PCM1860DBTR |
| Product Name | PCM1860 Single-Ended, 2Vrms Analog Input, 24-Bit, 192 kHz Stereo ADC | Dual TSSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1860DBTR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | H/W | I2S | ||
| Package Type | TSSOP | SSOP | ||
| Screening Level | Catalog | |||
| Resolution | 24 bits | |||
| Dissipation | 85 milliwatts |