The PCM1800E/2K is a stereo analog-to-digital converter with single-ended inputs, designed for consumer audio applications such as DVD recorders and AV amplifiers. It features a 20-bit delta-sigma ADC, 64× oversampling, and a 24-pin SSOP package measuring 7.8 mm × 5.3 mm. The device operates from a single 5 V supply, supports sampling rates from 4 kHz to 48 kHz with system clock multiples of 256×, 384×, or 512× the sample rate, and provides 95 dB SNR and 95 dB dynamic range. Digital audio output supports master/slave modes and four data formats. Operating temperature range is from -25°C to 85°C. The part is supplied in a 2000-piece tape and reel format.
95dB SNR Stereo ADC with Single-Ended Inputs 24-SSOP
95dB SNR Stereo ADC with Single-Ended Inputs 24-SSOP Product overview: PCM1800E/2K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1800E/2K can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 109204-PCM1800E/2K
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 20 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Sampling Rate: 48k
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
ADC, Delta-Sigma, 20-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO24
IC ADC/AUDIO 20BIT 48K 24SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1800E/2K | 768-PCM1800E/2K | 109204-PCM1800E/2K | PCM1800E/2K | PCM1800E/2K |
| Product Name | PCM1800 95dB SNR Stereo ADC with Single-Ended Inputs | SSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1800E/2K | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | Serial | Serial; Serial | Serial | ||
| Package Type | SSOP | SOP; SSOP; 24-SSOP | SOP; SSOP; SSOP24 | SSOP | |
| Resolution | 20 bits | ||||
| Dissipation | 125 milliwatts |