The PCM2705 is a stereo audio DAC with a USB interface, supporting 32, 44.1, and 48 kHz sampling rates, and features a single-ended headphone output and S/PDIF output. It operates in either bus-powered (5 V) or self-powered (3.3 V) modes and includes a 16-bit delta-sigma DAC with a signal-to-noise ratio of 98 dB and THD+N of 0.025% into a 32 Ω load. The device integrates a complete USB 1.1 full-speed controller requiring no dedicated driver and uses a single 12 MHz clock source. It is available in a 28-pin SSOP package with an operating temperature range of -25°C to 85°C.
98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (S/W Control) 28-SSOP -25 to 85
D/A Converter, 1 Func, Serial Input Loading, PDSO28
Manufacturer: Texas Instruments
Win Source Part Number: 042073-PCM2705DBG4
Packaging: Tube/Rail
Type: Audio
Data Interface: SPI, USB
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 48k
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (S/W Control) 28-SSOP -25 to 85 Product overview: PCM2705DBG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM2705DBG4 can be used for catalog matching and distributor lookup.
IC DAC 16BIT STEREO W/USB 28SSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | PCM2705DBG4 | PCM2705DBG4 | 042073-PCM2705DBG4 | 768-PCM2705DBG4 | 815-PCM2705DBG4 |
| Product Name | PCM2705 98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (S/W Control) | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2705DBG4 | SSOP Digital-to-Analog Converter IC | IC DAC 16BIT STEREO W/USB 28SSOP | |
| Interface Type | Serial | SPI; SPI, USB | Serial, SPI, USB | Serial; SPI; SPI, USB | |
| Package Type | SOP; SSOP; SSOP28 | SOP; SSOP; 28-SSOP | SSOP | SSOP; 28-SSOP (0.209, 5.30mm Width) | |
| Packing Method | Tube; Tube | Tube; Tube/Rail | Tube; Tube | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) |