Texas Instruments PCM1742 106dB SNR Stereo DAC PCM1742KE/2KG4

Description
106dB SNR Stereo DAC 16-SSOP
Request a Quote
Description
106dB SNR Stereo DAC 16-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCM1742KE is a 24-bit, 192-kHz sampling stereo digital-to-analog converter with a typical SNR of 106 dB and dynamic range of 106 dB, housed in a 16-pin SSOP package. It supports standard, I2S, and left-justified audio data formats with 16- to 24-bit resolution, and operates with a 5-V analog supply and 3.3-V digital supply. The device includes programmable digital attenuation, de-emphasis, filter rolloff, and soft mute functions, and is specified for operation from -25°C to 85°C. The output stage provides a typical full-scale differential output of 3.1 Vpp with a 5-kΩ load. It supports system clocks of 128×, 192×, 256×, 384×, 512×, or 768× the sampling frequency and includes zero-crossing detection outputs.

Datasheet Summary
Powered by GS/AI

The PCM1742KE is a 24-bit, 192-kHz sampling stereo digital-to-analog converter with a typical SNR of 106 dB and dynamic range of 106 dB, housed in a 16-pin SSOP package. It supports standard, I2S, and left-justified audio data formats with 16- to 24-bit resolution, and operates with a 5-V analog supply and 3.3-V digital supply. The device includes programmable digital attenuation, de-emphasis, filter rolloff, and soft mute functions, and is specified for operation from -25°C to 85°C. The output stage provides a typical full-scale differential output of 3.1 Vpp with a 5-kΩ load. It supports system clocks of 128×, 192×, 256×, 384×, 512×, or 768× the sampling frequency and includes zero-crossing detection outputs.

Suppliers

Company
Product
Description
Supplier Links
PCM1742 106dB SNR Stereo DAC - PCM1742KE/2KG4 - Texas Instruments
Dallas, TX, United States
PCM1742 106dB SNR Stereo DAC
PCM1742KE/2KG4
PCM1742 106dB SNR Stereo DAC PCM1742KE/2KG4
106dB SNR Stereo DAC 16-SSOP

106dB SNR Stereo DAC 16-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1742KE/2KG4
061304-PCM1742KE/2KG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1742KE/2KG4 061304-PCM1742KE/2KG4
Manufacturer: Texas Instruments Win Source Part Number: 061304-PCM1742KE/2KG 4 Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 061304-PCM1742KE/2KG4
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
24BIT Digital-to-Analog Converter IC
768-PCM1742KE/2KG4
24BIT Digital-to-Analog Converter IC 768-PCM1742KE/2KG4
IC DAC/AUDIO 24BIT 200K 16SSOP Product overview: PCM1742KE/2KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1742KE/2KG4 can be used for catalog matching and distributor lookup.

IC DAC/AUDIO 24BIT 200K 16SSOP Product overview: PCM1742KE/2KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1742KE/2KG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1742KE/2KG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1742KE/2KG4
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1742KE/2KG4
IC DAC/AUDIO 24BIT 200K 16SSOP

IC DAC/AUDIO 24BIT 200K 16SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1742KE/2KG4 061304-PCM1742KE/2KG4 768-PCM1742KE/2KG4 PCM1742KE/2KG4
Product Name PCM1742 106dB SNR Stereo DAC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1742KE/2KG4 24BIT Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI I2S Serial, 3-WIRE
Package Type SSOP SOP; SSOP; 16-SSOP SSOP SSOP
Screening Level Catalog
Resolution 24 bits 24 bits
Unlock Full Specs
to access all available technical data