Texas Instruments PCM1808 99dB SNR Stereo ADC with Single-Ended Inputs PCM1808PW

Description
99dB SNR Stereo ADC with Single-Ended Inputs 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
99dB SNR Stereo ADC with Single-Ended Inputs 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1808 99dB SNR Stereo ADC with Single-Ended Inputs - PCM1808PW - Texas Instruments
Dallas, TX, United States
PCM1808 99dB SNR Stereo ADC with Single-Ended Inputs
PCM1808PW
PCM1808 99dB SNR Stereo ADC with Single-Ended Inputs PCM1808PW
99dB SNR Stereo ADC with Single-Ended Inputs 14-TSSOP -40 to 85

99dB SNR Stereo ADC with Single-Ended Inputs 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
96kHz TSSOP Analog-to-Digital Converter IC
768-PCM1808PW
96kHz TSSOP Analog-to-Digital Converter IC 768-PCM1808PW
24-bit 96kHz Stereo ADC, 101dB SNR, 2-Ch, Serial, TSSOP Product overview: PCM1808PW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 96kHz, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 96kHz, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1808PW can be used for catalog matching and distributor lookup.

24-bit 96kHz Stereo ADC, 101dB SNR, 2-Ch, Serial, TSSOP Product overview: PCM1808PW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 96kHz, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 96kHz, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1808PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1808PW - 082074-PCM1808PW - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1808PW
082074-PCM1808PW
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1808PW 082074-PCM1808PW
Manufacturer: Texas Instruments Win Source Part Number: 082074-PCM1808PW Packaging: Reel - TR Type: ADC, Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V Sampling Rate: 96k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082074-PCM1808PW
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V
Sampling Rate: 96k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC ADC 24BIT STER 96KHZ 14-TSSOP - 815-PCM1808PW - Utmel Electronic Limited
Hong Kong, China
IC ADC 24BIT STER 96KHZ 14-TSSOP
815-PCM1808PW
IC ADC 24BIT STER 96KHZ 14-TSSOP 815-PCM1808PW
IC ADC 24BIT STER 96KHZ 14-TSSOP

IC ADC 24BIT STER 96KHZ 14-TSSOP

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1808PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1808PW
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1808PW
IC ADC/AUDIO 24BIT 96K 14TSSOP

IC ADC/AUDIO 24BIT 96K 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1808PW 768-PCM1808PW 082074-PCM1808PW 815-PCM1808PW PCM1808PW
Product Name PCM1808 99dB SNR Stereo ADC with Single-Ended Inputs 96kHz TSSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1808PW IC ADC 24BIT STER 96KHZ 14-TSSOP Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type H/W Serial Serial; Serial Serial; Serial
Package Type TSSOP TSSOP SOP; SSOP; TSSOP; 14-TSSOP SSOP; 14-TSSOP (0.173, 4.40mm Width) SSOP
Screening Level Catalog
Resolution 24 bits 24 bits 24 bits
Dissipation 62 milliwatts 81 milliwatts 81 milliwatts
Unlock Full Specs
to access all available technical data