The PCM1851A is a 24-bit, 96-kHz stereo analog-to-digital converter with a six-stereo-input multiplexer and programmable-gain amplifier (PGA) for analog signal conditioning. It features a 5-V analog supply and 3.3-V digital supply, supports I2C control, and offers a gain range of -11 dB to +11 dB in 0.5-dB steps. The device includes an integrated antialiasing filter and oversampling decimation filter with 64× oversampling. It provides 101-dB typical SNR and 102-dB dynamic range, with THD+N of 0.0023% typically. The analog inputs support a maximum level of 2.4 V rms and an input impedance of 50 kΩ minimum. The part is packaged in a 32-pin TQFP and operates over a temperature range of -40°C to 85°C.
101dB SNR Stereo ADC with 6x2 channel MUX and PGA 32-TQFP -40 to 85
IC ADC 24BIT SER 96K 32TQFP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1851APJTG4 | PCM1851APJTG4 |
| Product Name | PCM1851A 101dB SNR Stereo ADC with 6x2 channel MUX and PGA | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | I2C | |
| Package Type | TQFP | QFP |
| Screening Level | Catalog | |
| Resolution | 24 bits |